☰
MAX1774EVKIT
MAX1774EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1774
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22660
MAX1774EVKIT vs MAX17075EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V, 3.3V
6.5V, 13V, 30V, -7V
Current - Output
1.5A, 500mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
3.65V ~ 10V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1.25MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1774
MAX17075
Power - Output
-
-