☰
MAX1763EVKIT
MAX1763EVKIT
Active
Description:  EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 14720
MAX1763EVKIT vs MAX1709EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
3.3V or 5V
Current - Output
1.4A, 1.1A, 1A
4A
Voltage - Input
0.7V ~ 5.5V
-
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1763
MAX1709
Power - Output
-
-