☰
MAX17500AEVKIT
MAX17500AEVKIT
Obsolete
Description:  KIT EVALUATION MAX17500A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 10820
MAX17500AEVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
30V
Current - Output
1.5A, 100mA
6mA
Voltage - Input
?6V ~ 72V
3V ~ 11V
Regulator Topology
Flyback
Boost
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX5026
Power - Output
-
-