Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX17500
Manufacturer:
Maxim Integrated
Datasheet:
MAX17500AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 47015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17500AEVKIT+ vs MAX8795AEVKIT+
Part No
MAX17500AEVKIT+
MAX8795AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
8, Non-Isolated
Voltage - Output
5V, 15V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
1.5A, 100mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
?6V ~ 72V
4.5V ~ 5.5V
Regulator Topology
Flyback
Boost, Inverting
Frequency - Switching
350kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX8795A
Power - Output
-
-