☰
MAX1748EVKIT
MAX1748EVKIT
Active
Description:  KIT EVAL FOR MAX1748 MAX1779
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 12640
MAX1748EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 15V, -5V
3.3V or 5V
Current - Output
200mA, 20mA, 20mA
-
Voltage - Input
2.7V ~ 5.5V
0.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1748
MAX1676
Power - Output
-
-