☰
MAX1747EVKIT
MAX1747EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1747
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13550
MAX1747EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
5V, 12V, -7V
0.8V, 1.3V
Current - Output
200mA, 20mA, 20mA
10A, 10A
Voltage - Input
3V ~ 3.6V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
1.23MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1747
MAX5066
Power - Output
-
-