☰
MAX1747EVKIT
MAX1747EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1747
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13550
MAX1747EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
5V, 12V, -7V
5V
Current - Output
200mA, 20mA, 20mA
1A
Voltage - Input
3V ~ 3.6V
85 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
1.23MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1747
MAX5022
Power - Output
-
5 W