☰
MAX1747EVKIT
MAX1747EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1747
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13550
MAX1747EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 12V, -7V
9V, 20V, -7V
Current - Output
200mA, 20mA, 20mA
200mA, 10mA, 10mA
Voltage - Input
3V ~ 3.6V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.23MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1747
MAX1889
Power - Output
-
-