☰
MAX17410EVKIT+
MAX17410EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17410 CTLR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38460
MAX17410EVKIT+ vs MAX17075EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0 ~ 1.5V
6.5V, 13V, 30V, -7V
Current - Output
38A
500mA, 500mA, 60mA, 30mA
Voltage - Input
7V ~ 24V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17410
MAX17075
Power - Output
-
-