☰
MAX1724EVKIT+
MAX1724EVKIT+
Active
Description:  EVAL KIT FOR MAX1724
Manufacturer:  Maxim Integrated
History Price: $90.21
In Stock: 18030
MAX1724EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 3.6V
6.5V, 13V, 30V, -7V
Current - Output
100mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
0.91V ~ 3.3V
2.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1722, MAX1723, MAX1724
MAX17075
Power - Output
-
-