☰
MAX17135EVKIT+
MAX17135EVKIT+
Obsolete
Description:  KIT EVAL/SYSTEM FOR MAX17135
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17240
MAX17135EVKIT+ vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Electronic Paper
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 22V, -15V, -20V
-
Current - Output
200mA, 200mA, 20mA, 20mA
3.3V
Voltage - Input
2.7V ~ 5.5V
3A
Regulator Topology
Boost, Buck
4.5V ~ 28V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17135
Board(s)
Power - Output
-
MAX15041