☰
MAX17122EVKIT+
MAX17122EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17122
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31750
MAX17122EVKIT+ vs MAX1709EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
3.3V or 5V
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
4A
Voltage - Input
10V ~ 14V
-
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
750kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17122
MAX1709
Power - Output
-
-