Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17114EVKIT+
MAX17114EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17114
Manufacturer:
Maxim Integrated
Datasheet:
MAX17114EVKIT+ Datasheet
History Price: Obsolete
In Stock: 12350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17114EVKIT+ vs MAX1889EVKIT
Part No
MAX17114EVKIT+
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
9V, 20V, -7V
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
200mA, 10mA, 10mA
Voltage - Input
8V ~ 16.5V
2.7V ~ 5.5V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
500kHz or 750kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17114
MAX1889
Power - Output
-
-