Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17113EVKIT+
MAX17113EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX17113
Manufacturer:
Maxim Integrated
Datasheet:
MAX17113EVKIT+ Datasheet
History Price: $75.75
In Stock: 41920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17113EVKIT+ vs MAX8643EVKIT+
Part No
MAX17113EVKIT+
MAX8643EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
1.8V
Current - Output
2A, 1.5A, 100mA, 100mA
3A
Voltage - Input
10.8V ~ 13.2V
2.35V ~ 3.6V
Regulator Topology
Boost, Buck, Inverting
Buck
Frequency - Switching
450kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17113
MAX8643
Power - Output
-
-