☰
MAX17103EVKIT+
MAX17103EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17103
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27290
MAX17103EVKIT+ vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -6V
-
Current - Output
250mA, 200mA, 20mA, 20mA
1.2V, 3.3V
Voltage - Input
2.3V ~ 5.5V
10A, 5A
Regulator Topology
Boost, Inverting
9V ~ 16V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17103
Board(s)
Power - Output
-
MAX15023