Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1708EVKIT+
MAX1708EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1708 (HIGH-FREQUENCY
Manufacturer:
Maxim Integrated
Datasheet:
MAX1708EVKIT+ Datasheet
History Price: $71.6
In Stock: 7315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1708EVKIT+ vs MAX8643EVKIT+
Part No
MAX1708EVKIT+
MAX8643EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V
Current - Output
2A
3A
Voltage - Input
0.7V ~ 5V
2.35V ~ 3.6V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1708
MAX8643
Power - Output
-
-