☰
MAX1708EVKIT+
MAX1708EVKIT+
Active
Description:  EVAL KIT MAX1708 (HIGH-FREQUENCY
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 46070
MAX1708EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
-
Current - Output
2A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
0.7V ~ 5V
4A, 2A, 500mA, 500mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1708
Board(s)
Power - Output
-
MAX15022