☰
MAX17082EVKIT+
MAX17082EVKIT+
Obsolete
Description:  EVAL KIT MAX17082 (DUAL-PHASE QU
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6740
MAX17082EVKIT+ vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
8, Non-Isolated
Voltage - Output
0V ~ 1.5V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
19A, 19A
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
7V ~ 24V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17082
MAX8795A
Power - Output
-
-