Main Purpose
Special Purpose DC/DC, OLED Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
5, Non-Isolated
4, Non-Isolated
Voltage - Output
1.9V, 5.35V, 6.5V, -4V, -4.5V
6.5V, 13V, 30V, -7V
Current - Output
120mA, 120mA, 60mA, 2mA, 2mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
2.3V ~ 4.5V
2.5V ~ 5.5V
Regulator Topology
Boost, Inverting
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MAX17065
MAX17075