☰
MAX17065EVKIT+
MAX17065EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17065
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4300
MAX17065EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, OLED Supply
DC/DC, Step Down with LDO
Outputs and Type
5, Non-Isolated
4, Non-Isolated
Voltage - Output
1.9V, 5.35V, 6.5V, -4V, -4.5V
-
Current - Output
120mA, 120mA, 60mA, 2mA, 2mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
2.3V ~ 4.5V
4A, 2A, 500mA, 500mA
Regulator Topology
Boost, Inverting
4.5V ~ 5.5V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s), Cable(s)
Fully Populated
Utilized IC / Part
MAX17065
Board(s)
Power - Output
-
MAX15022