☰
MAX17062EVKIT
MAX17062EVKIT
Obsolete
Description:  KIT EVAL FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41760
MAX17062EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
15V, 29V, -15V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
600mA, 30mA, 30mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
4.5V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX17094
Power - Output
-
-