☰
MAX17030EVKIT+
MAX17030EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX17030
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44035
MAX17030EVKIT+ vs MAX5022EVKIT
Series
Quick-PWM?
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0 ~ 1.5V
5V
Current - Output
-
1A
Voltage - Input
7V ~ 26V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17030
MAX5022
Power - Output
-
5 W