☰
MAX1702EVKIT
MAX1702EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1702
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44490
MAX1702EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V, 2.5V, 3.3V
5V
Current - Output
900mA, 800mA, 400mA
1A
Voltage - Input
2.6V ~ 5.5V
8V ~ 76V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1702
MAX5035
Power - Output
5.4 W
-