☰
MAX1702EVKIT
MAX1702EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1702
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42460
MAX1702EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
1.1V, 2.5V, 3.3V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
900mA, 800mA, 400mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
2.6V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1702
MAX17094
Power - Output
5.4 W
-