☰
MAX17028EVKIT+
MAX17028EVKIT+
Obsolete
Description:  EVAL KIT MAX17028 (1-PHASE QUICK
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44945
MAX17028EVKIT+ vs MAX15032EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.013V ~ 1.5V
-
Current - Output
-
30V
Voltage - Input
2V ~ 26V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17028
Board(s)
Power - Output
-
MAX15032