Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17017DEVKIT+
MAX17017DEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT DEV FOR MAX17017
Manufacturer:
Maxim Integrated
Datasheet:
MAX17017DEVKIT+ Datasheet
History Price: Obsolete
In Stock: 47675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17017DEVKIT+ vs MAX15066EVKIT+
Part No
MAX17017DEVKIT+
MAX15066EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.8V
Voltage - Input
-
4A
Regulator Topology
Buck
4.5V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17017
Board(s)
Power - Output
-
MAX15066