☰
MAX17010EVKIT+
MAX17010EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17010
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38160
MAX17010EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -7.5V
5V
Current - Output
300mA, 150mA, 20mA, 20mA
1A
Voltage - Input
1.8V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17010
MAX8815A
Power - Output
-
5 W