☰
MAX17007EVKIT+
MAX17007EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17007
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17730
MAX17007EVKIT+ vs MAX8655EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
1.2V
Current - Output
12A, 12A
20A
Voltage - Input
7V ~ 24V
10.8V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
270kHz, 330kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17007
MAX8655
Power - Output
-
-