☰
MAX17007EVKIT+
MAX17007EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17007
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17730
MAX17007EVKIT+ vs MAX15053EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
-
Current - Output
12A, 12A
1.8V
Voltage - Input
7V ~ 24V
2A
Regulator Topology
Buck
2.7V ~ 5.5V
Frequency - Switching
270kHz, 330kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17007
Board(s)
Power - Output
-
MAX15053