Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1698EVKIT
MAX1698EVKIT
Active
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR MAX1698
Manufacturer:
Maxim Integrated
Datasheet:
MAX1698EVKIT Datasheet
History Price: $124.86
In Stock: 43350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1698EVKIT vs MAX16809EVKIT+
Part No
MAX1698EVKIT
MAX16809EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Current - Output / Channel
20mA
40mA
Outputs and Type
1, Non-Isolated
16, Non-Isolated
Voltage - Output
-
32V
Features
-
Dimmable
Voltage - Input
2.7V ~ 5.5V
9V ~ 16V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1698
MAX16809