☰
MAX16951EVKIT+
MAX16951EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX16951
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7685
MAX16951EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
6, Non-Isolated
Voltage - Output
-
-
Current - Output
-
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
-
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
-
10.5V ~ 24V
Frequency - Switching
-
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16951
Board(s)
Power - Output
-
MAX1531