Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1692EVKIT
MAX1692EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1692 (LOW-NOISE, 5.5
Manufacturer:
Maxim Integrated
Datasheet:
MAX1692EVKIT Datasheet
History Price: Obsolete
In Stock: 10415
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1692EVKIT vs MAX1889EVKIT
Part No
MAX1692EVKIT
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.25V ~ 5.5V
9V, 20V, -7V
Current - Output
600mA
200mA, 10mA, 10mA
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
750kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1692
MAX1889
Power - Output
-
-