☰
MAX1692EVKIT
MAX1692EVKIT
Obsolete
Description:  EVAL KIT MAX1692 (LOW-NOISE, 5.5
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 10415
MAX1692EVKIT vs MAX1797EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V ~ 5.5V
3.3V
Current - Output
600mA
500mA
Voltage - Input
2.7V ~ 5.5V
2V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
750kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1692
MAX1797
Power - Output
-
-