☰
MAX1692EVKIT
MAX1692EVKIT
Obsolete
Description:  EVAL KIT MAX1692 (LOW-NOISE, 5.5
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27410
MAX1692EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.25V ~ 5.5V
-
Current - Output
600mA
1.2V, 1.8V, 3.3V
Voltage - Input
2.7V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
750kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1692
Board(s)
Power - Output
-
MAX15049