Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX16905EVKIT+
MAX16905EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX16905 (HIGH-VOLTAGE,
Manufacturer:
Maxim Integrated
Datasheet:
MAX16905EVKIT+ Datasheet
History Price: Obsolete
In Stock: 9470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16905EVKIT+ vs MAX5022EVKIT
Part No
MAX16905EVKIT+
MAX5022EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
AC/DC, Primary Side
Outputs and Type
-
1, Isolated
Voltage - Output
-
5V
Current - Output
-
1A
Voltage - Input
-
85 ~ 265 VAC
Regulator Topology
-
Flyback
Frequency - Switching
-
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16905
MAX5022
Power - Output
-
5 W