☰
MAX1685EVKIT
MAX1685EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1685
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31635
MAX1685EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.33V
1.8V
Current - Output
1A
3A
Voltage - Input
3.5V ~ 14V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1685
MAX8643
Power - Output
-
-