Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16828EVKIT+
MAX16828EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR MAX16828
Manufacturer:
Maxim Integrated
Datasheet:
MAX16828EVKIT+ Datasheet
History Price: Obsolete
In Stock: 42740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16828EVKIT+ vs MAX1583EVKIT
Part No
MAX16828EVKIT+
MAX1583EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
200mA
300mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
24V
Features
Dimmable, Extra 5V Output
Dimmable
Voltage - Input
6.5V ~ 40V
2.6V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16828
MAX1583