Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16807EVKIT+
MAX16807EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16807
Manufacturer:
Maxim Integrated
Datasheet:
MAX16807EVKIT+ Datasheet
History Price: Obsolete
In Stock: 475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16807EVKIT+ vs MAX16836EVKIT+
Part No
MAX16807EVKIT+
MAX16836EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Current - Output / Channel
50mA
350mA
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
32V
5V
Features
Dimmable
Dimmable, Extra 5V Output
Voltage - Input
9V ~ 16V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16807
MAX16836