☰
MAX1678EVKIT
MAX1678EVKIT
Active
Description:  EVAL KIT MAX1678 (1 CELL TO 2 CE
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 43920
MAX1678EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
100mA
30V
Voltage - Input
0.87V ~ 3.3V
20mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
150kHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1678
Board(s)
Power - Output
-
MAX15032