☰
MAX1677EVKIT
MAX1677EVKIT
Obsolete
Description:  EVAL KIT MAX1677 DC-DC CONV
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17695
MAX1677EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
-
200mA, 20mA, 20mA
Voltage - Input
0.7V ~ 3.3V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1677
MAX1748
Power - Output
-
-