☰
MAX1672EVKIT
MAX1672EVKIT
Obsolete
Description:  EVAL KIT MAX1672 (STEP-UP/DOWN D
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19060
MAX1672EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V or 5V
9V, 20V, -7V
Current - Output
300mA
200mA, 10mA, 10mA
Voltage - Input
1.8V ~ 11V
2.7V ~ 5.5V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1672
MAX1889
Power - Output
-
-