☰
MAX1672EVKIT
MAX1672EVKIT
Obsolete
Description:  EVAL KIT MAX1672 (STEP-UP/DOWN D
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39240
MAX1672EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
300mA
70V
Voltage - Input
1.8V ~ 11V
4mA
Regulator Topology
Boost, Buck
2.8V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1672
Board(s)
Power - Output
-
MAX15059