☰
MAX1672EVKIT
MAX1672EVKIT
Obsolete
Description:  EVAL KIT MAX1672 (STEP-UP/DOWN D
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39240
MAX1672EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
300mA
1.2V, 3.3V
Voltage - Input
1.8V ~ 11V
10A, 5A
Regulator Topology
Boost, Buck
9V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1672
Board(s)
Power - Output
-
MAX15023