☰
MAX1649EVKIT-SO+
MAX1649EVKIT-SO+
Obsolete
Description:  EVAL KIT MAX649 (5V/3.3V OR ADJU
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39040
MAX1649EVKIT-SO+ vs MAX1797EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
1.5A
500mA
Voltage - Input
5.5V ~ 16.5V
2V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1649
MAX1797
Power - Output
-
-