☰
MAX1644EVKIT
MAX1644EVKIT
Obsolete
Description:  EVALUATION KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7690
MAX1644EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
1.1V, 3.3V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
2A
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
3V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX1644
MAX17065
Power - Output
-
-