Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1631EVKIT-SO
MAX1631EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1630,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1631EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 24975
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1631EVKIT-SO vs MAX1709EVKIT
Part No
MAX1631EVKIT-SO
MAX1709EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
3.3V, 5V
4A
Voltage - Input
3A, 3A
-
Regulator Topology
4.2V ~ 32V
Boost
Frequency - Switching
Buck
600kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1709
Power - Output
MAX1632
-