☰
MAX1623EVKIT
MAX1623EVKIT
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25885
MAX1623EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
1.1V, 3.3V
-
Voltage - Input
3A
0.7V ~ 5.5V
Regulator Topology
4.5V ~ 5.5V
Boost
Frequency - Switching
Buck
-
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1676
Power - Output
MAX1623
-