☰
MAX1623EVKIT
MAX1623EVKIT
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44830
MAX1623EVKIT vs MAX15035EVKIT+
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.1V, 3.3V
-
Voltage - Input
3A
15A
Regulator Topology
4.5V ~ 5.5V
4.5V ~ 26V
Frequency - Switching
Buck
Buck
Board Type
350kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1623
MAX15035