☰
MAX1605EVKIT
MAX1605EVKIT
Obsolete
Description:  EVAL KIT MAX1605
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27250
MAX1605EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
-
-
Current - Output
18V
3V, 60V, 110V
Voltage - Input
30mA
650mA, 55mA, 12mA
Regulator Topology
0.8V ~ 1.8V
6.5V ~ 16V
Frequency - Switching
Boost
Flyback
Board Type
-
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1605
MAX15005A