Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1583EVKIT
MAX1583EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1583 (WHITE LED CAME
Manufacturer:
Maxim Integrated
Datasheet:
MAX1583EVKIT Datasheet
History Price: Obsolete
In Stock: 3660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1583EVKIT vs MAX6970EVKIT+
Part No
MAX1583EVKIT
MAX6970EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
300mA
55mA
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
24V
36V
Features
Dimmable
-
Voltage - Input
2.6V ~ 5.5V
3V ~ 5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1583
MAX6970